Vishay Intertechnology, Inc. Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C8501GSB14

Description
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C8501GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C8501GSB14
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C8501GSB14
Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C8501GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8501GSB14-ND
Through Hole Resistors 541-RLR07C8501GSB14-ND
8.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8501GSB14 541-RLR07C8501GSB14-ND
Product Name Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details