Vishay Intertechnology, Inc. RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FSR36

Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1% 1/4W AXIAL - RLR07C9091FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1% 1/4W AXIAL
RLR07C9091FSR36
RES 9.09K OHM 1% 1/4W AXIAL RLR07C9091FSR36
RES 9.09Kohm 1% 1/4W AXIAL

RES 9.09Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9091FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9091FSR36-ND
Through Hole Resistors RLR07C9091FSR36-ND
9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,9.09Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C7489 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.09Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C7489
Resistor,metal Film,9.09Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C7489
Resistor,Metal Film,9.09KOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,9.09KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C9091FSR36 RLR07C9091FSR36-ND 51C7489
Product Name RES 9.09K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,9.09Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details