Vishay Intertechnology, Inc. RES 909K OHM 1% 1/4W AXIAL RLR07C9093FMB14

Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 909Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909K OHM 1% 1/4W AXIAL - RLR07C9093FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909K OHM 1% 1/4W AXIAL
RLR07C9093FMB14
RES 909K OHM 1% 1/4W AXIAL RLR07C9093FMB14
RES 909Kohm 1% 1/4W AXIAL

RES 909Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9093FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9093FMB14-ND
Through Hole Resistors RLR07C9093FMB14-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C9093FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C9093FMB14
Through Hole Resistors RLR07C9093FMB14
RES 909K OHM 1% 1/4W AXIAL

RES 909K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C9093FMB14 RLR07C9093FMB14-ND RLR07C9093FMB14
Product Name RES 909K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 909000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers