Vishay Intertechnology, Inc. Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C9092GSB14

Description
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C9092GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C9092GSB14
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C9092GSB14
Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C9092GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C9092GSB14-ND
Through Hole Resistors 541-RLR07C9092GSB14-ND
90.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9092GSB14 541-RLR07C9092GSB14-ND
Product Name Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers