Vishay Intertechnology, Inc. RES 866 OHM 1% 1/4W AXIAL RLR07C8660FMBSL

Description
RES 866ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1% 1/4W AXIAL - RLR07C8660FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1% 1/4W AXIAL
RLR07C8660FMBSL
RES 866 OHM 1% 1/4W AXIAL RLR07C8660FMBSL
RES 866ohm 1% 1/4W AXIAL

RES 866ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8660FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8660FMBSL-ND
Through Hole Resistors RLR07C8660FMBSL-ND
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8660FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8660FMBSL
Through Hole Resistors RLR07C8660FMBSL
RES 866 OHM 1% 1/4W AXIAL

RES 866 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8660FMBSL RLR07C8660FMBSL-ND RLR07C8660FMBSL
Product Name RES 866 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details