Vishay Intertechnology, Inc. Through Hole Resistors RLR07C9101GSB14

Description
9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C9101GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9101GSB14-ND
Through Hole Resistors RLR07C9101GSB14-ND
9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C9101GSB14 - RLR07C9101GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C9101GSB14
RLR07C9101GSB14
RLR07C9101GSB14 RLR07C9101GSB14
RLR07C9101GSB14

RLR07C9101GSB14

Supplier's Site
Metal Film Resistor, 9.1Kohm, 250Mw, 2%; Resistance Vishay - 51C7572 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.1Kohm, 250Mw, 2%; Resistance Vishay
51C7572
Metal Film Resistor, 9.1Kohm, 250Mw, 2%; Resistance Vishay 51C7572
METAL FILM RESISTOR, 9.1KOHM, 250mW, 2%; Resistance:9.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 9.1KOHM, 250mW, 2%; Resistance:9.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C9101GSB14-ND RLR07C9101GSB14 51C7572
Product Name Through Hole Resistors RLR07C9101GSB14 Metal Film Resistor, 9.1Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details