Vishay Intertechnology, Inc. RES 910 OHM 2% 1/4W AXIAL RLR07C9100GMRSL

Description
RES 910ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 910ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 2% 1/4W AXIAL - RLR07C9100GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 2% 1/4W AXIAL
RLR07C9100GMRSL
RES 910 OHM 2% 1/4W AXIAL RLR07C9100GMRSL
RES 910ohm 2% 1/4W AXIAL

RES 910ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9100GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9100GMRSL-ND
Through Hole Resistors RLR07C9100GMRSL-ND
910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9100GMRSL RLR07C9100GMRSL-ND
Product Name RES 910 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details