Vishay Intertechnology, Inc. Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C8R25FMRE8

Description
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C8R25FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C8R25FMRE8
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C8R25FMRE8
Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C8R25FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8R25FMRE8TR-ND
Through Hole Resistors 541-RLR07C8R25FMRE8TR-ND
8.25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8R25FMRE8 541-RLR07C8R25FMRE8TR-ND
Product Name Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers