Vishay Intertechnology, Inc. RES 8.66K OHM 1% 1/4W AXIAL RLR07C8661FPBSL

Description
RES 8.66Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1% 1/4W AXIAL - RLR07C8661FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1% 1/4W AXIAL
RLR07C8661FPBSL
RES 8.66K OHM 1% 1/4W AXIAL RLR07C8661FPBSL
RES 8.66Kohm 1% 1/4W AXIAL

RES 8.66Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8661FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8661FPBSL-ND
Through Hole Resistors RLR07C8661FPBSL-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8661FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8661FPBSL
Through Hole Resistors RLR07C8661FPBSL
RES 8.66K OHM 1% 1/4W AXIAL

RES 8.66K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8661FPBSL RLR07C8661FPBSL-ND RLR07C8661FPBSL
Product Name RES 8.66K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details