Vishay Intertechnology, Inc. RES 84.5 OHM 1% 1/4W AXIAL RLR07C84R5FRRSL

Description
RES 84.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1% 1/4W AXIAL - RLR07C84R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1% 1/4W AXIAL
RLR07C84R5FRRSL
RES 84.5 OHM 1% 1/4W AXIAL RLR07C84R5FRRSL
RES 84.5ohm 1% 1/4W AXIAL

RES 84.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C84R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C84R5FRRSL-ND
Through Hole Resistors RLR07C84R5FRRSL-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C84R5FRRSL RLR07C84R5FRRSL-ND
Product Name RES 84.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details