Vishay Intertechnology, Inc. RES 86.6K OHM 1% 1/4W AXIAL RLR07C8662FSRSL

Description
RES 86.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1% 1/4W AXIAL - RLR07C8662FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1% 1/4W AXIAL
RLR07C8662FSRSL
RES 86.6K OHM 1% 1/4W AXIAL RLR07C8662FSRSL
RES 86.6Kohm 1% 1/4W AXIAL

RES 86.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8662FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8662FSRSL-ND
Through Hole Resistors RLR07C8662FSRSL-ND
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8662FSRSL RLR07C8662FSRSL-ND
Product Name RES 86.6K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details