Vishay Intertechnology, Inc. RES 86.6K OHM 1% 1/4W AXIAL RLR07C8662FRB14

Description
RES 86.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1% 1/4W AXIAL - RLR07C8662FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1% 1/4W AXIAL
RLR07C8662FRB14
RES 86.6K OHM 1% 1/4W AXIAL RLR07C8662FRB14
RES 86.6Kohm 1% 1/4W AXIAL

RES 86.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8662FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8662FRB14-ND
Through Hole Resistors RLR07C8662FRB14-ND
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8662FRB14 RLR07C8662FRB14-ND
Product Name RES 86.6K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details