Vishay Precision Group RES 887 OHM 1% 1/4W AXIAL RLR07C8870FRB14

Description
RES 887ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1% 1/4W AXIAL - RLR07C8870FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1% 1/4W AXIAL
RLR07C8870FRB14
RES 887 OHM 1% 1/4W AXIAL RLR07C8870FRB14
RES 887ohm 1% 1/4W AXIAL

RES 887ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8870FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8870FRB14-ND
Through Hole Resistors RLR07C8870FRB14-ND
887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 07H4044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
07H4044
Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 07H4044
Resistor,Metal Film,887Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,887Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8870FRB14 RLR07C8870FRB14-ND 07H4044
Product Name RES 887 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,887Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers