Vishay Intertechnology, Inc. RES 9.1K OHM 2% 1/4W AXIAL RLR07C9101GRRSL

Description
RES 9.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2% 1/4W AXIAL - RLR07C9101GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2% 1/4W AXIAL
RLR07C9101GRRSL
RES 9.1K OHM 2% 1/4W AXIAL RLR07C9101GRRSL
RES 9.1Kohm 2% 1/4W AXIAL

RES 9.1Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9101GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9101GRRSL-ND
Through Hole Resistors RLR07C9101GRRSL-ND
9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C9101GRRSL RLR07C9101GRRSL-ND
Product Name RES 9.1K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details