Vishay Intertechnology, Inc. RES 845K OHM 1% 1/4W AXIAL RLR07C8453FSRSL

Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1% 1/4W AXIAL - RLR07C8453FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1% 1/4W AXIAL
RLR07C8453FSRSL
RES 845K OHM 1% 1/4W AXIAL RLR07C8453FSRSL
RES 845Kohm 1% 1/4W AXIAL

RES 845Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8453FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8453FSRSL-ND
Through Hole Resistors RLR07C8453FSRSL-ND
845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8453FSRSL RLR07C8453FSRSL-ND
Product Name RES 845K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers