Vishay Intertechnology, Inc. RES 866 OHM 1% 1/4W AXIAL RLR07C8660FPBSL

Description
RES 866ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1% 1/4W AXIAL - RLR07C8660FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1% 1/4W AXIAL
RLR07C8660FPBSL
RES 866 OHM 1% 1/4W AXIAL RLR07C8660FPBSL
RES 866ohm 1% 1/4W AXIAL

RES 866ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8660FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8660FPBSL-ND
Through Hole Resistors RLR07C8660FPBSL-ND
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8660FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8660FPBSL
Through Hole Resistors RLR07C8660FPBSL
RES 866 OHM 1% 1/4W AXIAL

RES 866 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8660FPBSL RLR07C8660FPBSL-ND RLR07C8660FPBSL
Product Name RES 866 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details