Vishay Intertechnology, Inc. Through Hole Resistors RLR07C84R5FSBSL

Description
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C84R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C84R5FSBSL-ND
Through Hole Resistors RLR07C84R5FSBSL-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 84.5 OHM 1% 1/4W AXIAL - RLR07C84R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1% 1/4W AXIAL
RLR07C84R5FSBSL
RES 84.5 OHM 1% 1/4W AXIAL RLR07C84R5FSBSL
RES 84.5ohm 1% 1/4W AXIAL

RES 84.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C84R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C84R5FSBSL
Through Hole Resistors RLR07C84R5FSBSL
RES 84.5 OHM 1% 1/4W AXIAL

RES 84.5 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C84R5FSBSL-ND RLR07C84R5FSBSL RLR07C84R5FSBSL
Product Name Through Hole Resistors RES 84.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details