Vishay Intertechnology, Inc. RES 88.7 OHM 1% 1/4W AXIAL RLR07C88R7FSR36

Description
RES 88.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1% 1/4W AXIAL - RLR07C88R7FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1% 1/4W AXIAL
RLR07C88R7FSR36
RES 88.7 OHM 1% 1/4W AXIAL RLR07C88R7FSR36
RES 88.7ohm 1% 1/4W AXIAL

RES 88.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C88R7FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C88R7FSR36-ND
Through Hole Resistors RLR07C88R7FSR36-ND
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C88R7FSR36 RLR07C88R7FSR36-ND
Product Name RES 88.7 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers