Vishay Intertechnology, Inc. RES 909 OHM 1% 1/4W AXIAL RLR07C9090FPRE6

Description
RES 909ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1% 1/4W AXIAL - RLR07C9090FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1% 1/4W AXIAL
RLR07C9090FPRE6
RES 909 OHM 1% 1/4W AXIAL RLR07C9090FPRE6
RES 909ohm 1% 1/4W AXIAL

RES 909ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C9090FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C9090FPRE6-ND
Through Hole Resistors RLR07C9090FPRE6-ND
909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C7465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C7465
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C7465
Resistor,Metal Film,909Ohms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,909Ohms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C9090FPRE6 RLR07C9090FPRE6-ND 51C7465
Product Name RES 909 OHM 1% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers