Vishay Intertechnology, Inc. RES 877 OHM 1% 1/4W AXIAL RLR07C8770FMB14

Description
RES 877ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 877ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 877 OHM 1% 1/4W AXIAL - RLR07C8770FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 877 OHM 1% 1/4W AXIAL
RLR07C8770FMB14
RES 877 OHM 1% 1/4W AXIAL RLR07C8770FMB14
RES 877ohm 1% 1/4W AXIAL

RES 877ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8770FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8770FMB14-ND
Through Hole Resistors RLR07C8770FMB14-ND
877 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

877 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8770FMB14 RLR07C8770FMB14-ND
Product Name RES 877 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 877 ohms 877 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details