Vishay Intertechnology, Inc. Through Hole Resistors RLR07C8872FSBSL

Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8872FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8872FSBSL-ND
Through Hole Resistors RLR07C8872FSBSL-ND
88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 88.7K OHM 1% 1/4W AXIAL - RLR07C8872FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1% 1/4W AXIAL
RLR07C8872FSBSL
RES 88.7K OHM 1% 1/4W AXIAL RLR07C8872FSBSL
RES 88.7Kohm 1% 1/4W AXIAL

RES 88.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8872FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8872FSBSL
Through Hole Resistors RLR07C8872FSBSL
RES 88.7K OHM 1% 1/4W AXIAL

RES 88.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8872FSBSL-ND RLR07C8872FSBSL RLR07C8872FSBSL
Product Name Through Hole Resistors RES 88.7K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details