Vishay Intertechnology, Inc. RES 88.7 OHM 1% 1/4W AXIAL RLR07C88R7FSBSL

Description
RES 88.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 88.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7 OHM 1% 1/4W AXIAL - RLR07C88R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1% 1/4W AXIAL
RLR07C88R7FSBSL
RES 88.7 OHM 1% 1/4W AXIAL RLR07C88R7FSBSL
RES 88.7ohm 1% 1/4W AXIAL

RES 88.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C88R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C88R7FSBSL-ND
Through Hole Resistors RLR07C88R7FSBSL-ND
88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C88R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C88R7FSBSL
Through Hole Resistors RLR07C88R7FSBSL
RES 88.7 OHM 1% 1/4W AXIAL

RES 88.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C88R7FSBSL RLR07C88R7FSBSL-ND RLR07C88R7FSBSL
Product Name RES 88.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details