Vishay Intertechnology, Inc. RES 8.45 OHM 1% 1/4W AXIAL RLR07C8R45FMRSL

Description
RES 8.45ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1% 1/4W AXIAL - RLR07C8R45FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1% 1/4W AXIAL
RLR07C8R45FMRSL
RES 8.45 OHM 1% 1/4W AXIAL RLR07C8R45FMRSL
RES 8.45ohm 1% 1/4W AXIAL

RES 8.45ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8R45FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8R45FMRSL-ND
Through Hole Resistors RLR07C8R45FMRSL-ND
8.45 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8R45FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8R45FMRSL
Through Hole Resistors RLR07C8R45FMRSL
RES 8.45 OHM 1% 1/4W AXIAL

RES 8.45 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8R45FMRSL RLR07C8R45FMRSL-ND RLR07C8R45FMRSL
Product Name RES 8.45 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details