ALTECH CORP.
CA514/3-2 -- ALTH JUMPERS
Altech Corp.
ALTH JUMPERS
CA514/3-2
Description
External Ring Jumper
-
Galco Industrial Electronics
Description
External Ring Jumper
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
CA514/3-2 |
|
Product Name
|
ALTH JUMPERS |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Elastomeric Connectors
Contact Plating
Gold
View Details
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Contacts Pitch
0.5000 mm (0.0197 inches)
View Details
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
8
View Details
Product Type
IC Socket
Insulation Resistance
12000 Mohms
Contact Resistance
30 milliohms
View Details