Acme Chip Technology Co., Limited Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 57 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 93
Product Name Notes
300W, 232V, 10%, UNIDIRECTIONAL,
Interface
SMAJ DO214AC, BIDIRECTIONAL 33V
SMAJ DO214AC, UNIDIRECTIONAL 220
SMAJ DO214AC, UNIDIRECTIONAL 22V
SMAJ DO214AC, UNIDIRECTIONAL 400
SMAJ, DO-214AC, 160V, 259V, REEL
SMAJ, DO-214AC, 16V, 26V, REEL 1
SMAJ, DO-214AC, 170V, 275V, REEL
SMAJ, DO-214AC, 180V, 292V, REEL
SMAJ, DO-214AC, 18V, 29.2V, AUTO
SMAJ, DO-214AC, 200V, 324V, REEL
SMAJ, DO-214AC, 20V, 32.4V, REEL
SMAJ, DO-214AC, 220V, 356V, REEL
SMAJ, DO-214AC, 22V, 35.5V, REEL
SMAJ, DO-214AC, 24V, 38.9V, AUTO
SMAJ, DO-214AC, 24V, 38.9V, REEL
SMAJ, DO-214AC, 26V, 42.1V, REEL
SMAJ, DO-214AC, 28V, 45.4V, REEL
SMAJ, DO-214AC, 30V, 48.4V, AUTO
SMAJ, DO-214AC, 33V, 53.3V, REEL
SMAJ, DO-214AC, 350V, 567V, REEL
SMAJ, DO-214AC, 36V, 58.1V, AUTO
SMAJ, DO-214AC, 400V, 648V, REEL
TVS DIODE 15VWM 24.4VC DO214AC
TVS DIODE 15VWM 24.4VC SMA
TVS DIODE 15VWM 26.9VC DO214AC
TVS DIODE 160VWM 259VC DO214AC
TVS DIODE 160VWM 287VC DO214AC
TVS DIODE 16VWM 26VC DO214AC
TVS DIODE 16VWM 26VC SMA
TVS DIODE 16VWM 28.8VC DO214AC
TVS DIODE 170VWM 275VC DO214AC
TVS DIODE 170VWM 288.75VC DO214
TVS DIODE 170VWM 304VC DO214AC
TVS DIODE 17VWM 27.6VC DO214AC
TVS DIODE 17VWM 27.6VC SMA
TVS DIODE 17VWM 28.98VC DO214AC
TVS DIODE 17VWM 30.5VC DO214AC
TVS DIODE 180VWM 291.6VC DO214AC
TVS DIODE 180VWM 292VC DO214AC
TVS DIODE 180VWM 292VC SMA
TVS DIODE 180VWM 306.6VC DO214AC
TVS DIODE 188VWM 328VC DO214AC
TVS DIODE 188VWM 344VC DO214AC
TVS DIODE 18VWM 29.2VC DO214AC
TVS DIODE 18VWM 29.2VC SMA
TVS DIODE 18VWM 32.2VC DO214AC
TVS DIODE 200VWM 324VC DO214AC
TVS DIODE 200VWM 324VC SMA
TVS DIODE 200VWM 340.2VC DO214AC
TVS DIODE 200VWM DO214AC
TVS DIODE 20VWM 32.4VC DO214AC
TVS DIODE 20VWM 32.4VC SMA
TVS DIODE 20VWM 35.8VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC SMA
TVS DIODE 220VWM 373.8VC DO214AC
TVS DIODE 220VWM DO214AC
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 22VWM 35.5VC SMA
TVS DIODE 22VWM 39.4VC DO214AC
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 24VWM 38.9VC SMA
TVS DIODE 24VWM 43VC DO214AC
TVS DIODE 250VWM 405VC DO214AC
TVS DIODE 250VWM 405VC SMA
TVS DIODE 250VWM 425.25VC DO214
TVS DIODE 250VWM DO214AC
TVS DIODE 26VWM 42.1VC DO214AC
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE 26VWM 46.6VC DO214AC
TVS DIODE 28VWM 45.4VC DO214AC
TVS DIODE 28VWM 45.4VC SMA
TVS DIODE 28VWM 50VC DO214AC
TVS DIODE 300VWM 486VC DO214 TR
TVS DIODE 300VWM 486VC DO214AC
TVS DIODE 300VWM 486VC SMA
TVS DIODE 300VWM 510.3VC DO214AC
TVS DIODE 300VWM DO214AC
TVS DIODE 30VWM 48.4VC DO214AC
TVS DIODE 30VWM 48.4VC SMA
TVS DIODE 30VWM 53.5VC DO214AC
TVS DIODE 33VWM 53.3VC DO214AC
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE 33VWM 55.97VC DO214AC
TVS DIODE 33VWM 59VC DO214AC
TVS DIODE 350VWM 567VC DO214AC
TVS DIODE 350VWM 595.35VC DO214
TVS DIODE 350VWM DO214AC
TVS DIODE 36VWM 58.1VC DO214AC
TVS DIODE 36VWM 58.1VC SMA
TVS DIODE 36VWM 64.3VC DO214AC
TVS DIODE 400VWM 648VC DO214AC
TVS DIODE 400VWM 648VC SMA
TVS DIODE 400VWM 680.4VC DO214AC
TVS DIODE 400VWM DO214AC

<< Prev Next >>