Win Source Electronics Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 2
Product Name Notes
Manufacturer: AVX Corporation Win Source Part Number: 1279111-VC120630D650 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1...
Manufacturer: AVX Corporation Win Source Part Number: 1279113-VC15MA0340KB A Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 30V Maximum DC Volts: 34V Energy: 12J Varistor...
Manufacturer: AVX Corporation Win Source Part Number: 759180-V2F109A200Y2E DP Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 30A Maximum AC Volts: 6.4V Maximum DC Volts: 9V Energy: 0.10J Varistor...
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1272481-TPS-40L Packaging: Bulk Mounting Style: Bolt Mount Fuse Type: Cartridge Voltage Rating - DC: 170V Approvals: CE, UR Applications: Telecom...
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1272686-TPS-5L Packaging: Bulk Mounting Style: Bolt Mount Fuse Type: Cartridge Voltage Rating - DC: 170V Approvals: CE, UR Applications: Telecom...
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1273120-TPS-70LB Packaging: Bulk Mounting Style: Bolt Mount Fuse Type: Cartridge Voltage Rating - DC: 170V Approvals: CE, UR Applications: Telecom...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273771-TPSMA6L75A Series: Automotive, AEC-Q101, TPSMA6L Packaging: Reel - TR Type: Zener Operating Temperature Range: -50°C ~ 150°C (TJ) Package: DO-221AC, SMA Flat Leads...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273776-TPSMB11A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Power - Peak Pulse: 600W Power Line Protection:...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273887-TRF250-120 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 60V (250V Int) Current...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273888-TRF250-145 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 60V (250V Int) Current...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273889-TRF250-183 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 100V (250V Int) Current...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273890-TRF250-183S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 100V (250V Int) Current...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274434-TS600-400F-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, UL Voltage - Max: 60V (600V Int) Current - Max: 60A Current -...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275019-TVA270SA Packaging: Reel Mounting Style: SMD Capacitance: 33pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 270V...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278770-V100ZA15P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 4.5kA Maximum AC Volts: 60V Maximum DC Volts: 81V Energy: 20J Varistor Voltage:...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278889-V250LA10 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 250V Maximum DC Volts: 330V Energy: 40J Varistor Voltage:...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278927-V300LA40CP Packaging: Bulk Mounting Style: Through Hole Current - Surge: 10kA Maximum AC Volts: 300V Energy: 335J Varistor Voltage: 470V Categories: Circuit Protection...
Manufacturer: Littelfuse Inc. Win Source Part Number: 1282857-ZEN132V130A2 4CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package:...
Manufacturer: Semtech Corporation Win Source Part Number: 1276650-UCLAMP0504T. TCT Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power...
Manufacturer: Semtech Corporation Win Source Part Number: 1276656-UCLAMP2501T. TCT Series: uClamp Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 2-XDFN Applications: General Mounting: SMD...
Manufacturer: STMicroelectronics Win Source Part Number: 1271980-TPI8011N Packaging: Tube Mounting Style: SMD Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Breakover: 110V Current - Hold (Ih):...
Manufacturer: STMicroelectronics Win Source Part Number: 1278361-USBULC6-3F3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power - Peak Pulse: 50W Power Line Protection: No Categories:...
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1280125-W58-XB1A4A-1 5 Mounting Style: Panel Mount Voltage Rating - AC: 250V Voltage Rating - DC: 50V Actuator Type: Push...
Manufacturer: TE Connectivity Win Source Part Number: 038424-ZEN056V230A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications:...
Manufacturer: TE Connectivity Win Source Part Number: 044096-ZEN056V115A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of...
Manufacturer: TE Connectivity Win Source Part Number: 044097-ZEN059V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of...
Manufacturer: TE Connectivity Win Source Part Number: 044099-ZEN098V230A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of...
Manufacturer: TE Connectivity Win Source Part Number: 044100-ZEN132V130A16 YM Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of...
Manufacturer: TE Connectivity Win Source Part Number: 417752-ZEN056 Category: Circuit Protection Family: TVS - Mixed Technology Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status:...
Manufacturer: TE Connectivity Win Source Part Number: 417753-ZEN056V240A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand...
Manufacturer: TE Connectivity Win Source Part Number: 417754-ZEN05PV130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand...
Manufacturer: Texas Instruments Win Source Part Number: 1271971-TPD8S300RUKR Packaging: Reel Mounting Style: SMD Applications: USB OTG Technology: Internal Switch Voltage - Working: 3.3V Voltage - Clamping: 8V Categories: Circuit Protection...
Win Source Part Number: 1033719-TRF250-120T- RF-B-0.5 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Lead Spacing: 0.197"...
Win Source Part Number: 1088123-TRF600-160-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF600 Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.496" (12.60mm) Standard Package:...
Win Source Part Number: 1103927-VLR175UF Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, VLR Type: Polymeric Package: Bulk Standard Package: 1,000 Thickness (Max): 0.028" (0.70mm) Voltage - Max: 12V Current -...
Win Source Part Number: 1118779-YQS5868PTF Category: Circuit Protection>PTC Resettable Fuses Series: PTF Type: Ceramic Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage...
Win Source Part Number: 1207425-TRF250-120T Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm)...
Win Source Part Number: 1314342-TRF250-180-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.472" (12.00mm) Lead Spacing:...
Win Source Part Number: 1314701-TRF250-145T Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.433" (11.00mm) Lead Spacing: 0.197" (5.00mm) Voltage - Max:...
Win Source Part Number: 1315774-TRF250-145-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.433" (11.00mm) Lead Spacing:...
Win Source Part Number: 1315944-TRF250-184 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.413" (10.50mm) Lead Spacing: 0.197" (5.00mm) Voltage - Max:...
Win Source Part Number: 962272-TRF250-080U Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.366" (9.30mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm)...
Win Source Part Number: 968212-TRF250-110U Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.370" (9.40mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm)...

<< Prev