Kyocera Corporation Electronic Wholesale - VC120630D650DP VC120630D650DP

Description
Manufacturer: AVX Corporation Win Source Part Number: 1279111-VC120630D650 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 600pF @ 1kHz Family Name: VC Varistor Voltage (Typ): 41V Current - Surge: 120A Maximum AC Volts: 21VAC Maximum DC Volts: 30VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 36.9V Varistor Voltage (Maximum): 45.1V Alternative Parts (Cross-Reference): VC120630D650RM; VC120630D650DM; VC120630D650TM; Introduction Date: June 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1279111-VC120630D650 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 600pF @ 1kHz Family Name: VC Varistor Voltage (Typ): 41V Current - Surge: 120A Maximum AC Volts: 21VAC Maximum DC Volts: 30VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 36.9V Varistor Voltage (Maximum): 45.1V Alternative Parts (Cross-Reference): VC120630D650RM; VC120630D650DM; VC120630D650TM; Introduction Date: June 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VC120630D650DP - 1279111-VC120630D650DP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VC120630D650DP
1279111-VC120630D650DP
Electronic Wholesale - VC120630D650DP 1279111-VC120630D650DP
Manufacturer: AVX Corporation Win Source Part Number: 1279111-VC120630D650 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 600pF @ 1kHz Family Name: VC Varistor Voltage (Typ): 41V Current - Surge: 120A Maximum AC Volts: 21VAC Maximum DC Volts: 30VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 36.9V Varistor Voltage (Maximum): 45.1V Alternative Parts (Cross-Reference): VC120630D650RM; VC120630D650DM; VC120630D650TM; Introduction Date: June 02, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1279111-VC120630D650DP
Series: TransGuard
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 1206 (3216 Metric)
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 600pF @ 1kHz
Family Name: VC
Varistor Voltage (Typ): 41V
Current - Surge: 120A
Maximum AC Volts: 21VAC
Maximum DC Volts: 30VDC
Energy: 0.40J
Categories: Circuit Protection
Manufacturer Homepage: www.avx.com
Varistor Voltage (Minimum): 36.9V
Varistor Voltage (Maximum): 45.1V
Alternative Parts (Cross-Reference): VC120630D650RM; VC120630D650DM; VC120630D650TM;
Introduction Date: June 02, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1279111-VC120630D650DP
Product Name Electronic Wholesale - VC120630D650DP
Mounting / Packaging Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Listed - G20PA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details