Semtech Corp. Electronic Wholesale - UCLAMP0504T.TCT UCLAMP0504T.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1276650-UCLAMP0504T. TCT Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SLP1313P6T Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 12.5V Capacitance at Frequency: 10pF at 1MHz
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1276650-UCLAMP0504T. TCT Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SLP1313P6T Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 12.5V Capacitance at Frequency: 10pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UCLAMP0504T.TCT - 1276650-UCLAMP0504T.TCT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCLAMP0504T.TCT
1276650-UCLAMP0504T.TCT
Electronic Wholesale - UCLAMP0504T.TCT 1276650-UCLAMP0504T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1276650-UCLAMP0504T. TCT Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power - Peak Pulse: 25W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SLP1313P6T Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.semtech.com Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 12.5V Capacitance at Frequency: 10pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 1276650-UCLAMP0504T.TCT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 25W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SLP1313P6T
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 12.5V
Capacitance at Frequency: 10pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1276650-UCLAMP0504T.TCT
Product Name Electronic Wholesale - UCLAMP0504T.TCT
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Auto Reset 5-15P UL Listed - G20PA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details