Kyocera Corporation Electronic Wholesale - V2F109A200Y2EDP V2F109A200Y2EDP

Description
Manufacturer: AVX Corporation Win Source Part Number: 759180-V2F109A200Y2E DP Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 30A Maximum AC Volts: 6.4V Maximum DC Volts: 9V Energy: 0.10J Varistor Voltage: 12.7V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Varistor Voltage (Minimum): 10.8V Varistor Voltage (Maximum): 14.61V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 575pF at 1MHz
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 759180-V2F109A200Y2E DP Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 30A Maximum AC Volts: 6.4V Maximum DC Volts: 9V Energy: 0.10J Varistor Voltage: 12.7V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Varistor Voltage (Minimum): 10.8V Varistor Voltage (Maximum): 14.61V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 575pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - V2F109A200Y2EDP - 759180-V2F109A200Y2EDP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - V2F109A200Y2EDP
759180-V2F109A200Y2EDP
Electronic Wholesale - V2F109A200Y2EDP 759180-V2F109A200Y2EDP
Manufacturer: AVX Corporation Win Source Part Number: 759180-V2F109A200Y2E DP Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 30A Maximum AC Volts: 6.4V Maximum DC Volts: 9V Energy: 0.10J Varistor Voltage: 12.7V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Varistor Voltage (Minimum): 10.8V Varistor Voltage (Maximum): 14.61V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 575pF at 1MHz

Manufacturer: AVX Corporation
Win Source Part Number: 759180-V2F109A200Y2EDP
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 30A
Maximum AC Volts: 6.4V
Maximum DC Volts: 9V
Energy: 0.10J
Varistor Voltage: 12.7V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Varistor Voltage (Minimum): 10.8V
Varistor Voltage (Maximum): 14.61V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 575pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 759180-V2F109A200Y2EDP
Product Name Electronic Wholesale - V2F109A200Y2EDP
Mounting / Packaging SMT, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Combo with USB Charger - LGR2315ACL1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 125 volts
Tj -35 to 66 C (-31 to 151 F)
View Details
Varistors - 1670482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S3R3D251PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details
Ultra small 12 V ESD protection device - PESD12VA-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962 SOD962
Standards and Certifications RoHS
View Details
2 suppliers