TE Connectivity ™ Circuit Protection ZEN056V115A24LS

Description
Manufacturer: TE Connectivity Win Source Part Number: 044096-ZEN056V115A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 5.8V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Multimedia
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 044096-ZEN056V115A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 5.8V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Multimedia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - 044096-ZEN056V115A24LS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection
044096-ZEN056V115A24LS
Circuit Protection 044096-ZEN056V115A24LS
Manufacturer: TE Connectivity Win Source Part Number: 044096-ZEN056V115A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 5.8V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Multimedia

Manufacturer: TE Connectivity
Win Source Part Number: 044096-ZEN056V115A24LS
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 24V
Voltage - Clamping: 5.8V
Power (Watts): 700mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Multimedia

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 044096-ZEN056V115A24LS
Product Name Circuit Protection
Package Size 3-SMD No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752830P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P - AL18 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 to 250 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details