Semtech Corp. Electronic Wholesale - UCLAMP2501T.TCT UCLAMP2501T.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1276656-UCLAMP2501T. TCT Series: uClamp Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 2-XDFN Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Minimum Breakdown Voltage: 2.7V Manufacturer Homepage: www.semtech.com Manufacturer Package: SLP1006P2T Maximum Clamping Voltage: 7.5V Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDAXLC6-1MY2; ESDALC6V1-1M2; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1276656-UCLAMP2501T. TCT Series: uClamp Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 2-XDFN Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Minimum Breakdown Voltage: 2.7V Manufacturer Homepage: www.semtech.com Manufacturer Package: SLP1006P2T Maximum Clamping Voltage: 7.5V Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDAXLC6-1MY2; ESDALC6V1-1M2; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - UCLAMP2501T.TCT - 1276656-UCLAMP2501T.TCT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCLAMP2501T.TCT
1276656-UCLAMP2501T.TCT
Electronic Wholesale - UCLAMP2501T.TCT 1276656-UCLAMP2501T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1276656-UCLAMP2501T. TCT Series: uClamp Packaging: Reel - TR Type: Zener Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 2-XDFN Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 2.5V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Minimum Breakdown Voltage: 2.7V Manufacturer Homepage: www.semtech.com Manufacturer Package: SLP1006P2T Maximum Clamping Voltage: 7.5V Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDAXLC6-1MY2; ESDALC6V1-1M2; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1276656-UCLAMP2501T.TCT
Series: uClamp
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 2-XDFN
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 2.5V (Maximum)
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 2.7V
Manufacturer Homepage: www.semtech.com
Manufacturer Package: SLP1006P2T
Maximum Clamping Voltage: 7.5V
Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDAXLC6-1MY2; ESDALC6V1-1M2;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1276656-UCLAMP2501T.TCT
Product Name Electronic Wholesale - UCLAMP2501T.TCT
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
15 Amp Duplex GFCI Outlet, Self-Test with Night Light, Tamper Resistant, Residential Grade - G19152L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 7752856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details