STMicroelectronics Electronic Wholesale - USBULC6-3F3 USBULC6-3F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1278361-USBULC6-3F3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power - Peak Pulse: 50W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 4-FlipChip Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 4-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: USBULC6-3 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 6V Capacitance at Frequency: 0.85pF at 1MHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1278361-USBULC6-3F3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power - Peak Pulse: 50W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 4-FlipChip Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 4-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: USBULC6-3 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 6V Capacitance at Frequency: 0.85pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - USBULC6-3F3 - 1278361-USBULC6-3F3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - USBULC6-3F3
1278361-USBULC6-3F3
Electronic Wholesale - USBULC6-3F3 1278361-USBULC6-3F3
Manufacturer: STMicroelectronics Win Source Part Number: 1278361-USBULC6-3F3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power - Peak Pulse: 50W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 4-FlipChip Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 4-WFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: USBULC6-3 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 6V Capacitance at Frequency: 0.85pF at 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1278361-USBULC6-3F3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Power - Peak Pulse: 50W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 4-FlipChip
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 4-WFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: USBULC6-3
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 6V
Capacitance at Frequency: 0.85pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1278361-USBULC6-3F3
Product Name Electronic Wholesale - USBULC6-3F3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 430 volts
View Details
2 Wire In Line GFCI, 1-15P Auto Reset - G1215CA2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details