Littelfuse, Inc. Electronic Wholesale - TVA270SA TVA270SA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275019-TVA270SA Packaging: Reel Mounting Style: SMD Capacitance: 33pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275019-TVA270SA Packaging: Reel Mounting Style: SMD Capacitance: 33pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TVA270SA - 1275019-TVA270SA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TVA270SA
1275019-TVA270SA
Electronic Wholesale - TVA270SA 1275019-TVA270SA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1275019-TVA270SA Packaging: Reel Mounting Style: SMD Capacitance: 33pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 270V Voltage - Breakover: 365V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1275019-TVA270SA
Packaging: Reel
Mounting Style: SMD
Capacitance: 33pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 270V
Voltage - Breakover: 365V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1275019-TVA270SA
Product Name Electronic Wholesale - TVA270SA
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details