Littelfuse, Inc. Electronic Wholesale - V300LA40CP V300LA40CP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278927-V300LA40CP Packaging: Bulk Mounting Style: Through Hole Current - Surge: 10kA Maximum AC Volts: 300V Energy: 335J Varistor Voltage: 470V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 20mm Varistor Voltage (Minimum): 423V Varistor Voltage (Maximum): 517V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Capacitance at Frequency: 7000pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278927-V300LA40CP Packaging: Bulk Mounting Style: Through Hole Current - Surge: 10kA Maximum AC Volts: 300V Energy: 335J Varistor Voltage: 470V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 20mm Varistor Voltage (Minimum): 423V Varistor Voltage (Maximum): 517V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Capacitance at Frequency: 7000pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - V300LA40CP - 1278927-V300LA40CP - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - V300LA40CP
1278927-V300LA40CP
Electronic Wholesale - V300LA40CP 1278927-V300LA40CP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278927-V300LA40CP Packaging: Bulk Mounting Style: Through Hole Current - Surge: 10kA Maximum AC Volts: 300V Energy: 335J Varistor Voltage: 470V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 20mm Varistor Voltage (Minimum): 423V Varistor Voltage (Maximum): 517V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Capacitance at Frequency: 7000pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278927-V300LA40CP
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 10kA
Maximum AC Volts: 300V
Energy: 335J
Varistor Voltage: 470V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 20mm
Varistor Voltage (Minimum): 423V
Varistor Voltage (Maximum): 517V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 7000pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1278927-V300LA40CP
Product Name Electronic Wholesale - V300LA40CP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details