Littelfuse, Inc. Electronic Wholesale - TPSMB11A TPSMB11A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273776-TPSMB11A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273776-TPSMB11A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPSMB11A - 1273776-TPSMB11A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPSMB11A
1273776-TPSMB11A
Electronic Wholesale - TPSMB11A 1273776-TPSMB11A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273776-TPSMB11A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273776-TPSMB11A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1273776-TPSMB11A
Product Name Electronic Wholesale - TPSMB11A
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2913526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details