Kyocera Corporation Electronic Wholesale - VC15MA0340KBA VC15MA0340KBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1279113-VC15MA0340KB A Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 30V Maximum DC Volts: 34V Energy: 12J Varistor Voltage: 47V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 42.3V Varistor Voltage (Maximum): 51.7V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4000pF at 1kHz
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 1279113-VC15MA0340KB A Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 30V Maximum DC Volts: 34V Energy: 12J Varistor Voltage: 47V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 42.3V Varistor Voltage (Maximum): 51.7V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4000pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VC15MA0340KBA - 1279113-VC15MA0340KBA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VC15MA0340KBA
1279113-VC15MA0340KBA
Electronic Wholesale - VC15MA0340KBA 1279113-VC15MA0340KBA
Manufacturer: AVX Corporation Win Source Part Number: 1279113-VC15MA0340KB A Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 30V Maximum DC Volts: 34V Energy: 12J Varistor Voltage: 47V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 42.3V Varistor Voltage (Maximum): 51.7V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4000pF at 1kHz

Manufacturer: AVX Corporation
Win Source Part Number: 1279113-VC15MA0340KBA
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 1.2kA
Maximum AC Volts: 30V
Maximum DC Volts: 34V
Energy: 12J
Varistor Voltage: 47V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2220 (5750 Metric)
Varistor Voltage (Minimum): 42.3V
Varistor Voltage (Maximum): 51.7V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 4000pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1279113-VC15MA0340KBA
Product Name Electronic Wholesale - VC15MA0340KBA
Mounting / Packaging SMT, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

P205 Series Portable Residual Current Devices - P205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 220 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Suppressors - Diode-mode Series - PD02S100D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
Varistors - 1621423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - ESD208B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details