STMicroelectronics, Inc. Thyristors TPI8011N

Description
"Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 497-12725-5-ND - DigiKey
Thief River Falls, MN, United States
Thyristors
497-12725-5-ND
Thyristors 497-12725-5-ND
"Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

"Off-State Ipp TVS Thyristor 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Electronic Wholesale - TPI8011N - 1271980-TPI8011N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPI8011N
1271980-TPI8011N
Electronic Wholesale - TPI8011N 1271980-TPI8011N
Manufacturer: STMicroelectronics Win Source Part Number: 1271980-TPI8011N Packaging: Tube Mounting Style: SMD Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Voltage - Breakover: 110V Current - Hold (Ih): 150mA Family Name: TPI8011N Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TCP080E; TISP3082F3DR-S; TISP7082F3DR-S; TCP082E; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1271980-TPI8011N
Packaging: Tube
Mounting Style: SMD
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Voltage - Breakover: 110V
Current - Hold (Ih): 150mA
Family Name: TPI8011N
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TCP080E; TISP3082F3DR-S; TISP7082F3DR-S; TCP082E;
Introduction Date: November 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number 497-12725-5-ND 1271980-TPI8011N
Product Name Thyristors Electronic Wholesale - TPI8011N
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; 8-SOIC Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897301P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
In-Line GFCI Plug Auto Reset 1-15P UL Recoginzed - G20CAR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details