TE Connectivity ™ Circuit Protection ZEN132V130A16YM

Description
Manufacturer: TE Connectivity Win Source Part Number: 044100-ZEN132V130A16 YM Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 14V Power (Watts): 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 044100-ZEN132V130A16 YM Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 14V Power (Watts): 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - 044100-ZEN132V130A16YM - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection
044100-ZEN132V130A16YM
Circuit Protection 044100-ZEN132V130A16YM
Manufacturer: TE Connectivity Win Source Part Number: 044100-ZEN132V130A16 YM Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 14V Power (Watts): 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity
Win Source Part Number: 044100-ZEN132V130A16YM
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 14V
Power (Watts): 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 044100-ZEN132V130A16YM
Product Name Circuit Protection
Package Size 3-SMD No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 468156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-15P UL Recoginzed - G20PASR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details