Littelfuse, Inc. Electronic Wholesale - TPSMA6L75A TPSMA6L75A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273771-TPSMA6L75A Series: Automotive, AEC-Q101, TPSMA6L Packaging: Reel - TR Type: Zener Operating Temperature Range: -50°C ~ 150°C (TJ) Package: DO-221AC, SMA Flat Leads Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 75V Current - Peak Pulse (10/1000μs): 5A Power - Peak Pulse: 600W Power Line Protection: No Family Name: TPSMA6L75A Categories: Circuit Protection Minimum Breakdown Voltage: 83.3V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-221AC Maximum Clamping Voltage: 121V Alternative Parts (Cross-Reference): SMAJ75A; P4SMA91HR2; P4SMA91HM2; Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273771-TPSMA6L75A Series: Automotive, AEC-Q101, TPSMA6L Packaging: Reel - TR Type: Zener Operating Temperature Range: -50°C ~ 150°C (TJ) Package: DO-221AC, SMA Flat Leads Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 75V Current - Peak Pulse (10/1000μs): 5A Power - Peak Pulse: 600W Power Line Protection: No Family Name: TPSMA6L75A Categories: Circuit Protection Minimum Breakdown Voltage: 83.3V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-221AC Maximum Clamping Voltage: 121V Alternative Parts (Cross-Reference): SMAJ75A; P4SMA91HR2; P4SMA91HM2; Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPSMA6L75A - 1273771-TPSMA6L75A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPSMA6L75A
1273771-TPSMA6L75A
Electronic Wholesale - TPSMA6L75A 1273771-TPSMA6L75A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273771-TPSMA6L75A Series: Automotive, AEC-Q101, TPSMA6L Packaging: Reel - TR Type: Zener Operating Temperature Range: -50°C ~ 150°C (TJ) Package: DO-221AC, SMA Flat Leads Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 75V Current - Peak Pulse (10/1000μs): 5A Power - Peak Pulse: 600W Power Line Protection: No Family Name: TPSMA6L75A Categories: Circuit Protection Minimum Breakdown Voltage: 83.3V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-221AC Maximum Clamping Voltage: 121V Alternative Parts (Cross-Reference): SMAJ75A; P4SMA91HR2; P4SMA91HM2; Introduction Date: December 11, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273771-TPSMA6L75A
Series: Automotive, AEC-Q101, TPSMA6L
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: DO-221AC, SMA Flat Leads
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: TPSMA6L75A
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-221AC
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): SMAJ75A; P4SMA91HR2; P4SMA91HM2;
Introduction Date: December 11, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1273771-TPSMA6L75A
Product Name Electronic Wholesale - TPSMA6L75A
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1386053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details