Littelfuse, Inc. Electronic Wholesale - V250LA10 V250LA10

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278889-V250LA10 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 250V Maximum DC Volts: 330V Energy: 40J Varistor Voltage: 390V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 351V Varistor Voltage (Maximum): 429V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 220pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278889-V250LA10 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 250V Maximum DC Volts: 330V Energy: 40J Varistor Voltage: 390V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 351V Varistor Voltage (Maximum): 429V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 220pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - V250LA10 - 1278889-V250LA10 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - V250LA10
1278889-V250LA10
Electronic Wholesale - V250LA10 1278889-V250LA10
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278889-V250LA10 Packaging: Bulk Mounting Style: Through Hole Current - Surge: 2.5kA Maximum AC Volts: 250V Maximum DC Volts: 330V Energy: 40J Varistor Voltage: 390V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 10mm Varistor Voltage (Minimum): 351V Varistor Voltage (Maximum): 429V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 220pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278889-V250LA10
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 2.5kA
Maximum AC Volts: 250V
Maximum DC Volts: 330V
Energy: 40J
Varistor Voltage: 390V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 10mm
Varistor Voltage (Minimum): 351V
Varistor Voltage (Maximum): 429V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 220pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1278889-V250LA10
Product Name Electronic Wholesale - V250LA10
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1386059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details