Littelfuse, Inc. Electronic Wholesale - V100ZA15P V100ZA15P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278770-V100ZA15P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 4.5kA Maximum AC Volts: 60V Maximum DC Volts: 81V Energy: 20J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Capacitance at Frequency: 2900pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278770-V100ZA15P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 4.5kA Maximum AC Volts: 60V Maximum DC Volts: 81V Energy: 20J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Capacitance at Frequency: 2900pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - V100ZA15P - 1278770-V100ZA15P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - V100ZA15P
1278770-V100ZA15P
Electronic Wholesale - V100ZA15P 1278770-V100ZA15P
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278770-V100ZA15P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 4.5kA Maximum AC Volts: 60V Maximum DC Volts: 81V Energy: 20J Varistor Voltage: 100V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 14mm Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Capacitance at Frequency: 2900pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278770-V100ZA15P
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 4.5kA
Maximum AC Volts: 60V
Maximum DC Volts: 81V
Energy: 20J
Varistor Voltage: 100V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 14mm
Varistor Voltage (Minimum): 90V
Varistor Voltage (Maximum): 110V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 2900pF at 1MHz

Buy Now
Varistors - 7606844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7606844
Varistors 7606844
Littelfuse V100ZA15P

Littelfuse V100ZA15P

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Circuit Protection Components Metal Oxide Varistors (MOVs)
Product Number 1278770-V100ZA15P 7606844
Product Name Electronic Wholesale - V100ZA15P Varistors
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1100 volts
View Details
 - TE/HP Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
TPMOV (Thermally Protected MOV) - 510TPMOV-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 510 volts
Tj -40 to 85 C (-40 to 185 F)
View Details