Littelfuse, Inc. Electronic Wholesale - ZEN132V130A24CE ZEN132V130A24CE

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1282857-ZEN132V130A2 4CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1282857-ZEN132V130A2 4CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ZEN132V130A24CE - 1282857-ZEN132V130A24CE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ZEN132V130A24CE
1282857-ZEN132V130A24CE
Electronic Wholesale - ZEN132V130A24CE 1282857-ZEN132V130A24CE
Manufacturer: Littelfuse Inc. Win Source Part Number: 1282857-ZEN132V130A2 4CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1282857-ZEN132V130A24CE
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: Square 4mm, Formed Tabs
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)

Buy Now
Mixed Technology - ZEN132V130A24CETR-ND - DigiKey
Thief River Falls, MN, United States
Mixed Technology
ZEN132V130A24CETR-ND
Mixed Technology ZEN132V130A24CETR-ND
TVS DEVICE MIXED TECHNOLOGY

TVS DEVICE MIXED TECHNOLOGY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1282857-ZEN132V130A24CE ZEN132V130A24CETR-ND
Product Name Electronic Wholesale - ZEN132V130A24CE Mixed Technology
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Fivefold ESD protection diode array - PESD3V3S5UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details