TE Connectivity ™ Circuit Protection ZEN059V130A24LS

Description
Manufacturer: TE Connectivity Win Source Part Number: 044097-ZEN059V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 6V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 044097-ZEN059V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 6V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - 044097-ZEN059V130A24LS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection
044097-ZEN059V130A24LS
Circuit Protection 044097-ZEN059V130A24LS
Manufacturer: TE Connectivity Win Source Part Number: 044097-ZEN059V130A24 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 24V Voltage - Clamping: 6V Power (Watts): 700mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia

Manufacturer: TE Connectivity
Win Source Part Number: 044097-ZEN059V130A24LS
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 24V
Voltage - Clamping: 6V
Power (Watts): 700mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Multimedia

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 044097-ZEN059V130A24LS
Product Name Circuit Protection
Package Size 3-SMD No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 468156P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 510 volts
View Details