TE Connectivity Circuit Protection ZEN056V230A16LS

Description
Manufacturer: TE Connectivity Win Source Part Number: 038424-ZEN056V230A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 16V Power (Watts): 700mW No: 288458 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 038424-ZEN056V230A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 16V Power (Watts): 700mW No: 288458 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - 038424-ZEN056V230A16LS - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection
038424-ZEN056V230A16LS
Circuit Protection 038424-ZEN056V230A16LS
Manufacturer: TE Connectivity Win Source Part Number: 038424-ZEN056V230A16 LS Category: Circuit Protection Family: TVS - Mixed Technology Series: PolyZen Packaging: Reel Package: 3-SMD No Lead Manufacturer Device Package: SMD Applications: General Purpose Number of Circuits: 1 Standard Package: 1 Catalog: Polyzen Series Technology: Mixed Technology Voltage - Working: 5.6V Voltage - Clamping: 16V Power (Watts): 700mW No: 288458 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia

Manufacturer: TE Connectivity
Win Source Part Number: 038424-ZEN056V230A16LS
Category: Circuit Protection
Family: TVS - Mixed Technology
Series: PolyZen
Packaging: Reel
Package: 3-SMD No Lead
Manufacturer Device Package: SMD
Applications: General Purpose
Number of Circuits: 1
Standard Package: 1
Catalog: Polyzen Series
Technology: Mixed Technology
Voltage - Working: 5.6V
Voltage - Clamping: 16V
Power (Watts): 700mW
No: 288458
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 038424-ZEN056V230A16LS
Product Name Circuit Protection
Package Size 3-SMD No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details