Amphenol Corporation Circuit Protection - PTC Resettable Fuses YQS5868PTF

Description
Win Source Part Number: 1118779-YQS5868PTF Category: Circuit Protection>PTC Resettable Fuses Series: PTF Type: Ceramic Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 120V Current - Hold (Ih) (Max): 80 mA Current - Trip (It): 170 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 55°C Dimension: 0.532" Dia x 0.201" T (13.50mm x 5.10mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): YQS5868PTF.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1255,YQS5868PTF- ND,2266-YQS5868PTF Base Product Number: YQS5
Request a Quote Datasheet
Description
Win Source Part Number: 1118779-YQS5868PTF Category: Circuit Protection>PTC Resettable Fuses Series: PTF Type: Ceramic Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 120V Current - Hold (Ih) (Max): 80 mA Current - Trip (It): 170 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 55°C Dimension: 0.532" Dia x 0.201" T (13.50mm x 5.10mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): YQS5868PTF.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1255,YQS5868PTF- ND,2266-YQS5868PTF Base Product Number: YQS5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1118779-YQS5868PTF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1118779-YQS5868PTF
Circuit Protection - PTC Resettable Fuses 1118779-YQS5868PTF
Win Source Part Number: 1118779-YQS5868PTF Category: Circuit Protection>PTC Resettable Fuses Series: PTF Type: Ceramic Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 120V Current - Hold (Ih) (Max): 80 mA Current - Trip (It): 170 mA Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 10°C ~ 55°C Dimension: 0.532" Dia x 0.201" T (13.50mm x 5.10mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): YQS5868PTF.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1255,YQS5868PTF- ND,2266-YQS5868PTF Base Product Number: YQS5

Win Source Part Number: 1118779-YQS5868PTF
Category: Circuit Protection>PTC Resettable Fuses
Series: PTF
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 500
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 120V
Current - Hold (Ih) (Max): 80 mA
Current - Trip (It): 170 mA
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 10°C ~ 55°C
Dimension: 0.532" Dia x 0.201" T (13.50mm x 5.10mm)
Resistance - 25°C (Typ): 50 Ohms
Alternative Parts (Cross-Reference): YQS5868PTF.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1255,YQS5868PTF-ND,2266-YQS5868PTF
Base Product Number: YQS5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1118779-YQS5868PTF
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns - 27AC8885 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 3.2 amps
Response Time 8.00E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R065-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details