Fibox Enclosures Enclosure, 400X300X180Mm, Light Gry; Enclosure Type Fibox CAB PC 403018 G3B

Description
ENCLOSURE, 400X300X180MM, LIGHT GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IK08, IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 400X300X180MM, LIGHT GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IK08, IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 400X300X180Mm, Light Gry; Enclosure Type Fibox - 39C7652 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 400X300X180Mm, Light Gry; Enclosure Type Fibox
39C7652
Enclosure, 400X300X180Mm, Light Gry; Enclosure Type Fibox 39C7652
ENCLOSURE, 400X300X180MM, LIGHT GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IK08, IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 400X300X180MM, LIGHT GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IK08, IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7652
Product Name Enclosure, 400X300X180Mm, Light Gry; Enclosure Type Fibox
Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AAA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 6 inch (152 mm)
View Details
4 suppliers