Fibox Enclosures Enclosure, Hinged, Opaque, Raised, Screw Cover ARCA-JIC AR884CHSC

Description
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Opaque, Raised, Screw Cover - ARCA-JIC AR884CHSC - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Opaque, Raised, Screw Cover
ARCA-JIC AR884CHSC
Enclosure, Hinged, Opaque, Raised, Screw Cover ARCA-JIC AR884CHSC
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Featuring a hinged opaque screw cover.

Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR884CHSC
Product Name Enclosure, Hinged, Opaque, Raised, Screw Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details