Fibox Enclosures Enclosure, 11.81 X 7.87 X 7.09; Enclosure Type Fibox CAB PC 302018 T CABINET

Description
ENCLOSURE, 11.81" X 7.87" X 7.09"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 11.81" X 7.87" X 7.09"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 11.81 X 7.87 X 7.09; Enclosure Type Fibox - 23M5416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 11.81 X 7.87 X 7.09; Enclosure Type Fibox
23M5416
Enclosure, 11.81 X 7.87 X 7.09; Enclosure Type Fibox 23M5416
ENCLOSURE, 11.81" X 7.87" X 7.09"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 11.81" X 7.87" X 7.09"; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5416
Product Name Enclosure, 11.81 X 7.87 X 7.09; Enclosure Type Fibox
Length 7.09 inch (180 mm)
Width 7.87 inch (200 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers