Fibox Enclosures Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox ARK14127CHLTM

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox - 51AC8408 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
51AC8408
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox 51AC8408
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8408
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers