Fibox Enclosures Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch ARCA-JIC AR10106CHSS

Description
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch - ARCA-JIC AR10106CHSS - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch
ARCA-JIC AR10106CHSS
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch ARCA-JIC AR10106CHSS
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Features a hinged opaque cover w/S.S. Quick release latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR10106CHSS
Product Name Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7659 - Newark, An Avnet Company
Specs
Length 0.4331 inch (11 mm)
Width 1.38 inch (35 mm)
Depth 2.56 inch (65 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details